EN
  • EN
  • DE

DS2181AQN

Part No DS2181AQN
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CEPT PRIM RATE IN 44PLCC / CEPT Transceiver 1TX 1RX 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CEPT
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 773216-DS2181AQN
Popularity Medium
Supply and Demand Status Balance
Family Name DS2181A
Introduction Date November 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2181AQN CAD Model

Description

Maxim Integrated DS2181AQN Product Overview

The DS2181AQN from Maxim Integrated is a robust and versatile telecommunications interface chip designed to meet the demanding requirements of T1, E1, and J1 network communications. This integrated circuit is part of the Maxim Integrated's high-performance transceiver line, which provides reliable solutions for managing and processing digital network signals.

Key Features

  • Flexible Operation: The DS2181AQN offers configurable support for T1, E1, and J1 standards, making it suitable for a wide range of telecommunications applications.
  • Integrated Functionality: It incorporates a transmitter, receiver, and clock recovery units, all within a single chip, thus reducing system complexity and saving board space.
  • High-Performance Design: The device is engineered to maintain signal integrity and minimize jitter, ensuring reliable communication over network infrastructures.
  • Easy Interface: With its parallel interface, the DS2181AQN can be easily connected to microprocessors or digital signal processors, facilitating seamless integration into existing systems.
  • Power Efficiency: The chip is optimized for low power consumption, making it ideal for applications where energy efficiency is a priority.

Applications

The DS2181AQN is commonly used in a variety of telecommunication systems including:

  • PBX Systems
  • Central Office Switches
  • Channel Banks
  • Digital Loop Carrier Systems
  • Test Equipment

Technical Specifications

The DS2181AQN operates over a wide temperature range and comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. It features a single 5V power supply, which simplifies power management within the design. Additionally, the chip's built-in diagnostics and loopback capabilities facilitate easy maintenance and troubleshooting.

Ordering Information

For purchasing and further information about the DS2181AQN, interested parties can visit Maxim Integrated's official website or contact authorized distributors. The product is available for order under the part number DS2181AQN, and detailed datasheets are provided to assist with technical queries and design considerations.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7687 $87.5374
4+ $35.9136 $143.6544
5+ $34.7909 $173.9545
7+ $33.6683 $235.6781
9+ $32.5467 $292.9203
12+ $29.1799 $350.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess