EN
  • EN
  • DE

DS21554LN

Part No DS21554LN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS21554
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586394-DS21554LN
Ultra Librarian 3D Model Ultra Librarian DS21554LN CAD Model

Description

Maxim Integrated DS21554LN Single-Chip T1/E1/J1 Transceiver

The Maxim Integrated DS21554LN is a highly integrated single-chip transceiver for T1/E1/J1 applications. It offers a complete solution designed to meet the needs of communication equipment where interface flexibility, high performance, and reliability are key requirements. This transceiver is ideal for a wide variety of telecom applications, including wireless base stations, digital loop carriers, switches, and routers.

The DS21554LN features a small footprint, which makes it perfect for space-constrained designs. It incorporates crystal-less jitter attenuation, which simplifies design-in by removing the need for an external crystal or resonator. This feature also helps to reduce system cost and complexity. The device operates over a single 3.3V power supply, further simplifying the power design for the system.

This transceiver supports both T1 and E1 data rates, making it a versatile solution for systems that require multi-standard operation. The on-chip jitter attenuator can be enabled for either transmit or receive data paths, providing additional design flexibility. Furthermore, the DS21554LN includes a full suite of features such as receiver line interface, transmitter pulse shaping, and diagnostic capabilities, all of which are compliant with the relevant ITU-T and ANSI specifications.

The DS21554LN also offers a robust serial interface for connection to FPGAs or microprocessors, allowing for easy integration into a system. It includes built-in BERT (Bit Error Rate Testing) capabilities for system verification and testing, which is crucial for ensuring the reliability of communication links. Additionally, the device's low power consumption makes it an eco-friendly choice for energy-conscious designs.

Maxim Integrated has equipped the DS21554LN with a variety of power-down modes, enabling energy-saving options when the transceiver is not in active use. The product is available in a 100-pin LQFP (Low-profile Quad Flat Package), ensuring compatibility with standard surface-mount technology (SMT) processes.

In summary, the Maxim Integrated DS21554LN transceiver is a feature-rich, efficient, and reliable solution for T1/E1/J1 communication interfaces, offering designers a high level of integration and performance in a compact package.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2324 $63.6972
6+ $17.4215 $104.5290
9+ $16.8771 $151.8939
13+ $16.3327 $212.3251
16+ $15.7882 $252.6112
22+ $14.1550 $311.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess