Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DS2148
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869524-DS2148T
Ultra Librarian 3D Model Ultra Librarian DS2148T CAD Model

Description

Maxim Integrated's DS2148T: High-Performance T1/E1/J1 Transceiver

The DS2148T from Maxim Integrated is a versatile and high-performance single-chip transceiver that caters to the needs of T1, E1, and J1 communication interfaces. This robust component is designed to handle both line-side and trunk-side interfaces, making it an ideal solution for telecommunications equipment such as routers, switches, and multiplexers.

With its integrated features, the DS2148T simplifies design and reduces the need for additional external components. It boasts an on-chip jitter attenuator, which ensures signal integrity by reducing the effects of jitter in the transmission lines. This is particularly important for maintaining the quality of service in communication systems.

The transceiver operates over a single 3.3V supply, which is beneficial for modern, power-sensitive applications. Its low power consumption does not compromise its performance, as the DS2148T continues to deliver reliable and efficient data transmission across network infrastructure.

The DS2148T supports both framed and unframed modes of operation, providing flexibility for a variety of communication protocols. It also includes a full set of diagnostic features, such as loopback capabilities and built-in test pattern generation, which are essential for network maintenance and troubleshooting.

Maxim Integrated has equipped the DS2148T with a serial port interface for microprocessor communication, allowing for easy configuration and control. The device's small footprint, available in a 100-pin TQFP package, makes it suitable for space-constrained applications without sacrificing functionality.

As a reliable solution for digital network interfacing, the DS2148T from Maxim Integrated stands out with its integration of key features, energy efficiency, and adaptability to various communication standards. It is a testament to Maxim's commitment to providing high-quality components for the telecommunications industry.

For designers and engineers looking to implement T1, E1, or J1 interfaces in their systems, the DS2148T transceiver offers a compelling combination of performance, power efficiency, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 144CSBGA
Lowest to $104.9886
ECAD model for DS3253+
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU
Microsemi Corporation
IC TXRX SGL T1/E1 68PLCC / T1/E1/J1 Single Chip Transceiver
Need more? Email Us
ECAD model for MT9074APR1
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9253 $62.4771
16+ $7.3232 $117.1712
24+ $7.0944 $170.2656
33+ $6.8656 $226.5648
43+ $6.6367 $285.3781
57+ $5.9502 $339.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention