EN
  • EN
  • DE

DS2141AQ+

Part No DS2141AQ+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC CONTROLLER T1 5V 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 134968-DS2141AQ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2141AQ+ CAD Model

Description

The DS2141AQ+ from Maxim Integrated is a high-performance, feature-rich T1/J1 single-chip transceiver that is designed to meet the needs of complex telecommunications systems. It integrates a line interface, framer, and line-side functionality into a single, compact package, making it an ideal solution for T1/J1 applications such as digital transmission over standard twisted-pair cables.

Key Features

  • Integrated Line Interface: The DS2141AQ+ includes a complete line interface unit (LIU) for direct connection to the T1 or J1 line, simplifying design and reducing external component count.
  • Flexible Framer: The on-chip framer supports both D4 (Super Frame) and ESF (Extended Super Frame) formats, as well as clear channel and fractional (n x 64 kbps) operation modes.
  • Programmable Outputs: It offers programmable pulse shapes for transmit pulse amplitude, rise/fall time, and width to ensure compliance with T1/J1 specifications.
  • Built-in Jitter Attenuator: The device includes a jitter attenuator on the receive path, which can be bypassed if desired, to maintain signal integrity under varying line conditions.
  • Performance Monitoring: Comprehensive performance monitoring capabilities are built into the DS2141AQ+, including CRC-6 error checking, bit error rate testing, and frame slip detection.
  • Low Power Consumption: Designed for power-sensitive applications, the DS2141AQ+ operates with low power dissipation, contributing to a more energy-efficient system design.

Applications

This transceiver is suitable for a broad range of applications within the telecommunications field, including but not limited to:

  • Digital Loop Carrier Systems
  • Wireless Base Station Interconnects
  • PBX Systems
  • Channel Banks
  • T1 Multiplexers

The DS2141AQ+ is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring it can be easily integrated into various circuit designs. With its robust feature set and Maxim Integrated's commitment to quality, the DS2141AQ+ stands out as a reliable choice for designers looking to implement T1/J1 communication protocols in their products.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7688 $61.3816
17+ $7.1945 $122.3065
25+ $6.9704 $174.2600
35+ $6.7452 $236.0820
45+ $6.5200 $293.4000
60+ $5.8455 $350.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess