EN
  • EN
  • DE

DS21354LC+

Part No DS21354LC+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 3.3V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 203378-DS21354LC+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21354LC+ CAD Model

Description

The DS21354LC+ is a highly integrated, single-chip transceiver from Maxim Integrated that provides a comprehensive solution for T1/E1/J1 communications. Designed to meet the rigorous demands of telecommunications infrastructure, this device is ideal for applications such as digital cross-connect systems, T1/E1/J1 interfaces, routers, and base station development.

Key Features

  • Multi-Standard Operation: The DS21354LC+ supports T1, E1, and J1 standards, making it a versatile choice for a wide range of telecommunication systems.
  • Integrated Features: This transceiver includes a line interface unit (LIU), framer, and long haul and short haul line drivers, reducing the number of external components required for design.
  • High-Performance Design: With crystal-less jitter attenuation, the DS21354LC+ offers superior performance, ensuring reliable data transmission even in harsh operating conditions.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for power-sensitive applications.
  • Flexible Configuration: It provides a variety of configuration options through a serial or parallel interface, allowing for easy integration into existing systems.

Applications

  • Telecommunications Equipment
  • Digital Cross-Connect Systems
  • Wireless Base Stations
  • Network Routers and Switches
  • Channel Service Units/Data Service Units (CSU/DSUs)

Technical Specifications

Parameter Value
Standards Supported T1, E1, J1
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package Type LQFP
Pin Count 100

With its robust feature set and adherence to industry standards, the DS21354LC+ from Maxim Integrated is a standout choice for developers seeking a reliable and flexible transceiver for their T1/E1/J1 network applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess