EN
  • EN
  • DE

DS21354LB+

Part No DS21354LB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 3.3V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 080705-DS21354LB+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21354LB+ CAD Model

Description

The DS21354LB+ is a versatile and highly integrated single-chip transceiver from Maxim Integrated, designed for T1/E1/J1 environments. This advanced IC is engineered to meet the rigorous demands of communication applications, providing a robust and reliable solution for network equipment, including routers, switches, and base stations. With its small footprint and low power consumption, the DS21354LB+ is an excellent choice for designers looking to optimize their system performance while maintaining cost-effectiveness.

Key Features

  • Integrated Transceiver: The DS21354LB+ integrates line interface, framer, and LIU (Line Interface Unit) for T1, E1, and J1 applications, streamlining design and reducing external component requirements.
  • Flexible Clocking: It supports a wide range of clocking options, including internal and external clock modes, to accommodate various system designs and ensure synchronization with network timing.
  • Jitter Attenuation: Built-in jitter attenuation circuits help maintain signal integrity, ensuring reliable data transmission even in challenging environments.
  • Programmable Features: The device offers a host of programmable features such as line build-out, pulse shaping, and receiver equalization, allowing for fine-tuning to specific application needs.
  • Diagnostics and Testing: Comprehensive diagnostic capabilities, including loopback modes and PRBS (Pseudo-Random Binary Sequence) generators and detectors, facilitate easy system testing and maintenance.

Applications

  • Telecommunications Equipment
  • PBX Systems
  • Wireless Base Stations
  • Network Routers and Switches
  • Channel Banks

The DS21354LB+ from Maxim Integrated is designed to provide a high level of integration and functionality for communication systems requiring T1/E1/J1 interfaces. Its robust feature set and adaptability make it a top choice for engineers looking to create efficient, high-performance network equipment. Whether for new designs or upgrading existing systems, the DS21354LB+ offers a reliable and cost-effective solution for a wide range of telecommunications applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess