EN
  • EN
  • DE

DS21348T

Part No DS21348T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Current - Supply 66mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series DS21348
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813200-DS21348T
Ultra Librarian 3D Model Ultra Librarian DS21348T CAD Model

Description

The DS21348T from Maxim Integrated is a robust and highly reliable single-chip transceiver designed for T1/E1/J1 environments. It is a versatile solution that caters to a wide range of applications, including telecommunications, networking, and data transmission systems. This transceiver integrates line interface, framing, and line-side clock recovery functions into a single, compact package, making it an ideal choice for space-constrained designs.

Key Features

  • Integrated Transceiver: The DS21348T combines transmitter, receiver, and clock recovery circuits to simplify design and reduce external component count.
  • Flexible Operation: It supports T1, E1, and J1 modes, allowing for use in various international standards and applications.
  • Crystal-less Jitter Attenuator: The onboard jitter attenuator eliminates the need for external crystals, thus reducing design complexity and cost.
  • Programmable Features: Users can program features like line build out, pulse shape, and receiver sensitivity to optimize performance for specific applications.
  • Diagnostics: Built-in BERT (Bit Error Rate Tester), loopback modes, and error counters facilitate easy diagnostics and troubleshooting.

Applications

The DS21348T is suitable for a variety of applications, including:

  • Telecommunication switches and routers
  • Wireless base station infrastructure
  • PBX and multiplexers
  • Frame relay and ISDN networks
  • Test equipment and diagnostic systems

Technical Specifications

  • Power Supply: 3.3V ±10%
  • Operating Temperature: 0°C to +70°C
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package)
  • Compliance: Meets or exceeds ANSI T1.403, ITU-T G.703, G.704, G.706, G.736, G.775, and G.823 specifications

The DS21348T offers a high level of integration and performance, making it a preferred choice for designers looking to implement T1/E1/J1 interfaces with minimal external components and design effort. Maxim Integrated's commitment to quality ensures that this transceiver meets the stringent requirements of communication systems worldwide.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess