EN
  • EN
  • DE

MIC2774N-17BM5TR

Part No MIC2774N-17BM5TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.69V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208330-MIC2774N-17BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2774N-17BM5TR CAD Model

Description

The MIC2774N-17BM5TR from Microchip Technology is a high-performance, dual-voltage microprocessor reset circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, cost-effective solution for system power monitoring and reset functions. This component is ideal for battery-powered devices, portable electronics, and complex systems requiring reliable reset functionality.

Key Features:

  • Dual Voltage Monitoring: The MIC2774N-17BM5TR features dual voltage thresholds that allow for simultaneous monitoring of two power supplies, ensuring that the system operates within safe voltage levels.
  • Programmable Reset Delay: Users can program the reset timeout period, allowing for customization according to system requirements.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for power-sensitive applications.
  • Manual Reset Input: A manual reset input is provided, giving users the ability to initiate a system reset manually.
  • Compact SOT-23-5 Package: The device is available in a small, 5-lead SOT-23 package, saving valuable board space in space-constrained applications.
  • High Accuracy: This component offers high threshold accuracy, ensuring reliable operation under varying conditions.

Applications:

  • Portable Devices
  • Embedded Systems
  • Computers and Servers
  • Industrial Equipment
  • Consumer Electronics

With its versatile features and robust design, the MIC2774N-17BM5TR is an excellent choice for engineers and designers looking to enhance system reliability and performance. Its precision and low power consumption make it an integral component in a wide array of applications, from simple household gadgets to complex industrial machinery.

Microchip Technology's commitment to quality ensures that the MIC2774N-17BM5TR meets the stringent requirements of modern electronic systems, providing peace of mind for both developers and end-users.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess