EN
  • EN
  • DE

DS2119ME/TR/C12

Part No DS2119ME/TR/C12
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752953-DS2119ME/TR/C12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2119ME/TR/C12 CAD Model

Description

The DS2119ME/TR/C12 is a high-performance SCSI (Small Computer System Interface) terminator from Maxim Integrated, designed for use in Ultra160 SCSI systems. This advanced terminator is engineered to provide precise impedance matching, which is critical for maintaining signal integrity in high-speed data transmission environments. With its robust design, the DS2119ME/TR/C12 ensures reliable operation and compatibility with a wide range of SCSI devices.

Key Features

  • Ultra160 SCSI Compliance: The DS2119ME/TR/C12 meets the stringent requirements of the Ultra160 SCSI standard, delivering fast and reliable data transfer rates essential for high-performance computing and storage systems.
  • Low Voltage Differential (LVD): This terminator supports LVD signaling, which is necessary for long cable lengths and improved noise immunity, thereby enhancing overall system performance.
  • Multi-mode Operation: It can operate in both single-ended and differential modes, providing flexibility in connecting various types of SCSI devices within the same system.
  • Automatic Termination: The DS2119ME/TR/C12 features automatic termination control, simplifying installation and ensuring optimal termination based on the attached devices.
  • Thermal Protection: Built-in thermal protection safeguards the terminator and connected devices from potential damage due to overheating.

Applications

The DS2119ME/TR/C12 is ideal for a range of applications that require high-speed data transfers and reliable connections. These include:

  • Enterprise servers and storage systems
  • RAID arrays
  • Network attached storage (NAS) devices
  • Backup and archival systems
  • High-performance workstations

Product Specifications

  • Package: The DS2119ME/TR/C12 comes in a surface-mount package, making it suitable for compact system designs.
  • Operating Temperature: It operates within a temperature range suitable for commercial and industrial environments.
  • Quality and Reliability: Maxim Integrated's commitment to quality ensures that the DS2119ME/TR/C12 provides reliable performance and longevity in critical applications.

In conclusion, the DS2119ME/TR/C12 from Maxim Integrated is a versatile and dependable SCSI terminator that offers exceptional performance for systems requiring high-speed data transactions. Its comprehensive features and robust design make it an excellent choice for system integrators and IT professionals looking to enhance their SCSI-based systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess