EN
  • EN
  • DE

DS2068S

Part No DS2068S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056117-DS2068S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2068S CAD Model

Description

The Maxim Integrated DS2068S is a versatile and high-performance digital potentiometer that offers a reliable solution for applications requiring precise resistance adjustments. This integrated circuit (IC) is designed to effectively replace mechanical potentiometers and trimmers with a durable, electronic alternative that can be easily controlled through digital interfaces.

Key Features

  • Resistance Range: The DS2068S offers a wide resistance range, making it suitable for various applications, including calibration, signal conditioning, and fine-tuning of sensor circuits.
  • Resolution: With its high resolution, users can make precise adjustments to the resistance, which is critical for sensitive electronic applications.
  • Interface: The device can be controlled through a standard SPI interface, allowing for easy integration with microcontrollers and other digital systems.
  • Non-volatile Memory: It features non-volatile memory, which ensures that the last resistance setting is retained even when the power is removed, providing consistent performance across power cycles.
  • Durability: The DS2068S is designed for long-term reliability, reducing the need for maintenance and replacement associated with mechanical counterparts.

Applications

The DS2068S is suitable for a wide range of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio equipment
  • Industrial control systems
  • Precision control systems

Technical Specifications

Parameter Value Resistance Options Multiple options available Temperature Range Specified over the full industrial temperature range Package Type Surface-mount package for easy PCB integration Power Supply Compatible with standard logic-level voltages

The Maxim Integrated DS2068S is a robust digital potentiometer that provides designers with an electronic solution to achieve precise resistance adjustments in a compact and durable package. Its digital nature allows for seamless integration into modern electronics systems, ensuring both flexibility and reliability in a wide array of applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3462
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess