EN
  • EN
  • DE

DS1982-F5+

Part No DS1982-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON 1KBIT ADD-ONLY F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Tube
Product Status Active
Applications User/Product Authentication
Memory Type EPROM
Memory Size 128B
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1982
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 112200-DS1982-F5+
Ultra Librarian 3D Model Ultra Librarian DS1982-F5+ CAD Model

Description

The DS1982-F5+ from Maxim Integrated is a robust, self-contained system that carries global unique ID and user rewritable memory. It utilizes Maxim’s renowned 1-Wire® protocol to ensure a simple communication through a single data line plus ground reference. This innovative product is encapsulated in a durable stainless-steel iButton® form factor, making it resistant to harsh environments and enabling it to be used in a wide range of applications.

Key Features

  • 1024-Bit, 1-Wire EEPROM: The DS1982-F5+ offers a 1k-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) organized as four memory pages of 256 bits each. This memory can be used to store data that can be accessed and written to through the 1-Wire interface.
  • Durable Construction: Encased in a rugged stainless steel, the iButton is designed to be mounted on any surface or equipment, enduring harsh environmental conditions such as extreme temperatures, humidity, and physical impact.
  • Unique 64-Bit Registration Number: Each DS1982-F5+ has a unique serial number, which provides a foolproof identification system and ensures absolute traceability.
  • High Data Integrity: The device features a 16-bit CRC generator that checks the data integrity during communication, providing a high level of confidence in the data being transferred.
  • Flexible Mounting Options: The iButton can be used in a variety of ways including being attached to key fobs, rings, watches, or other items that can be interfaced with a reader/probe.

Applications

The DS1982-F5+ is versatile and can be used in a multitude of applications such as:

  • Access control and asset tracking
  • Data loggers for environmental monitoring
  • Work-in-progress tracking
  • Electronic cash and e-payment systems

With its combination of rugged design, ease of use, and secure data storage, the Maxim Integrated DS1982-F5+ iButton is an ideal solution for anyone looking to incorporate a reliable memory element into their system.

You May Also Be Interested in

EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess