EN
  • EN
  • DE

DS1995L-F5+

Part No DS1995L-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type NVRAM
Memory Size 2KB
Win Source Part Number 773191-DS1995L-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1995L
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1995L-F5+ CAD Model

Description

The DS1995L-F5+ is a robust, self-contained memory device from Maxim Integrated that leverages the unique iButton form factor. This high-capacity iButton device offers 16KB of multi-purpose memory, which is partitioned into 512 pages of 32 bytes each. Designed for use in a wide variety of applications, the DS1995L-F5+ is a versatile and secure way to store and transfer data.

Key Features

  • Durable Construction: Encased in a stainless steel can, the DS1995L-F5+ is able to withstand harsh environments, making it suitable for use in applications where it may be subject to physical stress, such as on key fobs or as part of a mobile system.
  • Large Memory Capacity: With 16KB of non-volatile memory, users can store a substantial amount of data securely and retrieve it as needed.
  • Data Integrity: The memory is partitioned into 512 pages to prevent data corruption and ensure that each page can be individually accessed for added data management flexibility.
  • Easy to Use: Communication with the DS1995L-F5+ is accomplished through the 1-Wire protocol, which requires only a single data lead and a ground return, making it simple to interface with microcontrollers or other 1-Wire master devices.
  • High Data Transfer Rate: The device supports high-speed data transfer, allowing for efficient read and write operations.

Applications

The DS1995L-F5+ iButton is suitable for a wide range of applications. Its secure and portable nature makes it ideal for asset management, data logging, access control, and electronic cash transactions. It can also serve as a personal database, carrying sensitive user information for authentication purposes.

Specifications

Parameter Value
Memory Size 16KB
Memory Organization 512 Pages x 32 Bytes
Operating Temperature -40°C to +85°C
Communication 1-Wire Interface

The DS1995L-F5+ from Maxim Integrated is a high-capacity, secure, and durable memory solution that is well-suited for a multitude of applications requiring data storage and transfer in a compact and rugged form factor.

You May Also Be Interested in

EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Amphenol
CONN HEADER 120POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 135POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT DUAL BEAM 108P EDGE MT
Need more? Email Us
Amphenol
CONN HEADER 48POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER HD 72POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER HD 90POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9969 $89.9938
3+ $36.9206 $110.7618
5+ $35.7668 $178.8340
6+ $34.6130 $207.6780
8+ $33.4593 $267.6744
11+ $29.9980 $329.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess