EN
  • EN
  • DE

DS1876T+T&R

Part No DS1876T+T&R
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTRLR SFP DUAL LDD 28TQFN / Sensor and Detector Interface 3.9V 2.5mA 28-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type SFP Laser Controller
Input Type Logic
Output Type Logic
Interface I2C
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 773177-DS1876T+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1876
Introduction Date February 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1876T+T&R CAD Model

Description

The DS1876T+T&R from Maxim Integrated is a robust, feature-rich optical control and monitoring IC designed for networking and telecommunications applications. This device is specifically engineered to provide precise control and monitoring of SFP (Small Form-factor Pluggable) and SFP+ (Enhanced Small Form-factor Pluggable) transceiver modules. Its advanced capabilities make it an indispensable component for managing optical transceivers in high-speed data communication networks.

Key Features

  • Integrated Digital Diagnostic Monitoring: The DS1876T+T&R incorporates digital diagnostic monitoring functions that adhere to the industry-standard SFF-8472 specification. This allows for real-time tracking of various parameters such as temperature, voltage, bias current, transmit optical power, and receive optical power.
  • Automatic Power Control (APC) Loop: The device features an APC loop for the laser diode, ensuring stable optical output power over temperature and life, which is critical for maintaining signal integrity in optical communication.
  • EEPROM Memory Interface: The built-in interface for serial EEPROM allows for easy storage and retrieval of module information and configuration settings, facilitating plug-and-play capabilities for SFP/SFP+ modules.
  • Flexible Modulation Support: It supports various modulation schemes, including OOK (On-Off Keying) and more complex modulation formats, to cater to a wide range of optical networking technologies.
  • Programmable Slew Rate Control: The slew rate of the laser driver can be programmed to optimize the performance for different fiber lengths and data rates.

Applications

The DS1876T+T&R is ideal for use in a variety of high-speed optical communication systems, including:

  • 10 Gbps Ethernet and Fiber Channel transceivers
  • SONET/SDH equipment
  • Metropolitan Area Networks (MANs)
  • Long-haul and short-haul optical network systems

Package and Availability

The DS1876T+T&R is available in a 24-pin TQFN package, offering a compact solution for space-constrained applications. It is also provided in tape and reel form (T&R), which facilitates automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that this product meets the stringent requirements of the optical communication industry.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess