EN
  • EN
  • DE

DS1868S-10+T&R

Part No DS1868S-10+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 2CH 16SOIC / Digital Potentiometer 10kOhm 256POS Volatile Linear 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773174-DS1868S-10+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1868
Introduction Date October 08, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1868S-10+T&R CAD Model

Description

Product Overview: DS1868S-10+T&R from Maxim Integrated

The DS1868S-10+T&R is a sophisticated digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This electronic component is engineered to provide precise and reliable digital control of resistance values in a variety of applications, from adjusting volume in audio systems to setting parameters in industrial control systems.

Key Features

  • Dual Digital Potentiometer: The DS1868S-10+T&R integrates two digitally controlled potentiometers in one compact package, offering versatility and space-saving benefits.
  • Wide Resistance Range: Each potentiometer offers a resistance range of 10kΩ, suitable for a broad array of applications that require fine-tuning of resistance settings.
  • High-Resolution Wiper Settings: With 256-position wiper settings, users can achieve precise adjustments, ensuring accurate control over the output.
  • Non-volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper position, which ensures that the last position is retained even after power is cycled.
  • 3-Wire Serial Interface: The component features a simple 3-wire serial interface, which facilitates easy communication with microcontrollers or other digital systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1868S-10+T&R operates with minimal power consumption, making it ideal for battery-powered devices.
  • Extended Temperature Range: It is capable of operating across an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DS1868S-10+T&R is a versatile component that can be used in a multitude of electronic applications. Its primary uses include:

  • Audio equipment volume control
  • Adjustable power supplies
  • Gain control and offset adjustment in data acquisition systems
  • Feedback system control loops
  • Automotive electronics adjustments

Package and Availability

The DS1868S-10+T&R comes in a surface-mount SOIC-14 package, making it suitable for automated assembly processes. The "+T&R" suffix indicates that this component is provided in tape and reel packaging, which is optimized for high-volume production environments. Maxim Integrated ensures the availability of this product for designers and manufacturers seeking a reliable digital potentiometer solution.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess