EN
  • EN
  • DE

DS1856B-050/T&R

Part No DS1856B-050/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16CSBGA / Temperature Controlled Resistor 12bit 16-Pin CSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.85 V ~ 5.5 V
Features Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50 ppm/°C
Operating Temperature Range -40°C ~ 95°C
Package 16-LBGA, CSPBGA
Manufacturer Package 16-CSBGA (4x4)
Win Source Part Number 773162-DS1856B-050/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1856
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1856B-050/T&R CAD Model

Description

The DS1856B-050/T&R from Maxim Integrated is a versatile and high-performance EEPROM-based digital potentiometer that offers a wide range of features suitable for various applications in the electronics industry. This precision device is designed to provide reliable and accurate variable resistance adjustments, making it an ideal choice for calibration and control systems.

Key Features

  • Memory Storage: The DS1856B-050/T&R comes with integrated EEPROM memory, allowing for the storage of multiple wiper positions. This ensures that settings can be retained even after power-off, providing a consistent performance across power cycles.
  • Resistance Range: With a resistance value of 50kΩ, this digital potentiometer can cater to a broad spectrum of applications that require precise resistance tuning.
  • Interface Options: It features a user-friendly 2-wire serial interface, which simplifies the integration process with microcontrollers and other digital systems, enabling easy programming and control.
  • High Precision: The device offers excellent resolution and accuracy for fine-tuning resistance values, which is critical in sensitive applications such as calibration of sensors or fine adjustment of signal paths.
  • Package and Reliability: The DS1856B-050/T&R is available in a Tape and Reel (T&R) packaging format, facilitating automated assembly processes and ensuring a reliable supply for mass production requirements.
  • Temperature Range: Designed to operate over a wide temperature range, this digital potentiometer is suitable for use in environments with varying temperature conditions.

Applications

The DS1856B-050/T&R is highly adaptable and can be used in numerous applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio equipment
  • Industrial control systems
  • Data acquisition systems
  • Consumer electronics

Maxim Integrated's commitment to quality and innovation is evident in the DS1856B-050/T&R, making it a reliable and efficient choice for designers and engineers seeking to incorporate digital potentiometers into their projects.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2790 $50.1380
54+ $1.8699 $100.9746
83+ $1.8115 $150.3545
115+ $1.7531 $201.6065
148+ $1.6946 $250.8008
198+ $1.5193 $300.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess