EN
  • EN
  • DE

ADSP-BF607BBCZ-5

Part No ADSP-BF607BBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 349CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Dual Core
Interface CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 808K x 8
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-BF607
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910994-ADSP-BF607BBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF607BBCZ-5 CAD Model

Description

The ADSP-BF607BBCZ-5, crafted by the renowned Analog Devices Inc., is a cutting-edge signal processor that stands out in the Blackfin family of products. This processor is designed to deliver exceptional performance for a variety of applications, including audio and video processing, automotive systems, industrial control, and instrumentation.

Key Features:

  • Dual-Core Processor: Equipped with two symmetric multiprocessing cores, the ADSP-BF607BBCZ-5 provides ample computational power, allowing for parallel processing and improved system efficiency.
  • High Clock Speed: Operating at a frequency of up to 500 MHz, this processor ensures swift data handling and real-time processing capabilities, essential for demanding applications.
  • Advanced Peripherals: This device boasts a rich set of peripherals, including UART, SPI, CAN, and PWM controllers, enabling versatile connectivity and control options for various system requirements.
  • Low Power Consumption: Despite its high performance, the ADSP-BF607BBCZ-5 is designed for power-sensitive applications, offering power management features that help reduce overall power usage.
  • On-Chip Memory: With integrated L1 and L2 SRAM, the processor facilitates fast data access and storage, which is crucial for performance-intensive tasks.

Applications:

The ADSP-BF607BBCZ-5 is highly versatile and can be employed in a wide range of applications. Its robust architecture makes it ideal for:

  • Embedded Audio and Video Processing
  • Automotive Infotainment and Driver Assistance Systems
  • Industrial Automation and Process Control
  • Medical Imaging and Diagnostic Equipment
  • Instrumentation and Test Equipment

Technical Specifications:

Parameter Value
Cores Dual-Core
Frequency Up to 500 MHz
Operating Temperature -40°C to +85°C
Package / Case 400-BFCBGA
Power Consumption Low Power

With its robust feature set and high-performance capabilities, the ADSP-BF607BBCZ-5 from Analog Devices Inc. is an excellent choice for system designers looking to push the boundaries of what's possible with signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4007 $53.4007
3+ $43.8160 $131.4480
4+ $42.4468 $169.7872
5+ $41.0775 $205.3875
7+ $39.7083 $277.9581
9+ $35.6005 $320.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess