EN
  • EN
  • DE

DS1852B-000+T&R

Part No DS1852B-000+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 25BGA / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number DS1852
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112107-DS1852B-000+T&R
Ultra Librarian 3D Model Ultra Librarian DS1852B-000+T&R CAD Model

Description

The DS1852B-000+T&R from Maxim Integrated is a versatile and high-performance telecom monitoring IC designed for managing and monitoring optical transceivers. This device is particularly well-suited for applications in the telecommunications industry that require precise and reliable monitoring of optical transceiver parameters.

Key Features

  • Integrated Monitoring: The DS1852B-000+T&R incorporates features that allow for comprehensive monitoring of voltage, temperature, and laser bias current, ensuring optimal performance of optical transceivers.
  • Digital Diagnostics: It supports digital diagnostics functions as per the industry standard, providing real-time access to device operating parameters and facilitating predictive maintenance.
  • EEPROM Memory: Equipped with EEPROM memory, this device can store vital configuration data and usage history, which is essential for asset tracking and inventory management.
  • High Accuracy: The precision of the DS1852B-000+T&R ensures accurate readings, which is critical for maintaining the integrity of the optical communication systems.
  • Programmable Alarms and Warnings: It features programmable alarm and warning thresholds that alert the system to potential issues before they become critical, enhancing system reliability.
  • Serial Interface: The device offers a two-wire serial interface that simplifies integration into existing systems and allows for easy communication with microcontrollers or other digital systems.

Applications

The DS1852B-000+T&R is ideal for a variety of applications within the telecom sector, including:

  • Optical Network Equipment
  • Wavelength Division Multiplexing (WDM) Systems
  • SONET/SDH Equipment
  • Fiber to the X (FTTx) Infrastructures
  • Data Center Networking Hardware

Product Packaging

This product is available in a tape and reel (T&R) format, which facilitates automated assembly and is suitable for high-volume production environments. The DS1852B-000+T&R's packaging ensures safe transit and efficient handling during the manufacturing process.

Note: For detailed specifications, technical data, and application guidance, refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9815 $59.8890
15+ $8.1901 $122.8515
22+ $7.9337 $174.5414
31+ $7.6784 $238.0304
39+ $7.4220 $289.4580
53+ $6.6551 $352.7203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess