EN
  • EN
  • DE

S71PL127NCOHFW4U0

Part No S71PL127NCOHFW4U0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186515-S71PL127NCOHFW4U0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71PL127NCOHFW4U0 CAD Model

Description

The S71PL127NCOHFW4U0 is a NOR Flash memory device from Spansion (now Cypress Semiconductor, later Infineon Technologies), designed for embedded applications requiring reliable, non-volatile storage. It is part of the S71PL family, known for its performance and endurance in demanding environments.

Applications:

  • Embedded Systems: For storing boot code, application code, and data in microcontrollers and microprocessors.
  • Networking Devices: In routers, switches, and other networking equipment for storing firmware and configuration settings.
  • Industrial Automation: Provides robust storage for program code and data logging in PLCs and other industrial control systems.
  • Automotive Electronics: Used in automotive ECUs for storing software and calibration data.
  • Consumer Electronics: Integrated into devices like set-top boxes, printers, and other products needing non-volatile memory.

Features:

  • Memory Size: 128 Mbit (16 Mbytes)
  • NOR Flash Technology: Offers fast read access times for efficient code execution.
  • Interface: Serial Peripheral Interface (SPI) simplifies integration with microcontrollers.
  • Supply Voltage: Typically operates at 3.0V.
  • Sector Erase: Supports sector erase operations for streamlined memory management.
  • Page Programming: Enables quick and efficient data programming.
  • Deep Power-Down Mode: Minimizes power consumption when the device is inactive.
  • Industrial Temperature Range: Guarantees reliable operation in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even without power, ensuring data integrity.
  • Fast Read Access: Facilitates rapid code execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Footprint: Allows for integration into space-constrained designs.
  • SPI Interface: Simplifies connection to microcontrollers and other system components.
  • High Endurance: Resists a high number of program/erase cycles, ensuring long-term reliability.

Additional Details:

The S71PL127NCOHFW4U0 offers a blend of performance, reliability, and low power consumption. Its SPI interface allows for easy integration, and sector erase and page programming features offer flexibility in data management. Designed for industrial temperature ranges, it performs reliably in diverse conditions.

Refer to the official datasheet for specific details on package type, temperature range, and other specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess