EN
  • EN
  • DE

DS1845E-050+T&R

Part No DS1845E-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm/50kOhm 100/256POS Non-Volatile Linear 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Composition Potentiometer
Contact Plating Tin
Interface I2C
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Current 500 µA
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 500 µA
Number of Channels 356
Number of Circuits 2
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 1158285-DS1845E-050+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1845E-050+T&R CAD Model

Description

The DS1845E-050+T&R from Maxim Integrated is a versatile, dual nonvolatile (NV) digital potentiometer and memory integrated circuit designed to provide a reliable and precise solution for a variety of applications that require digital control of resistance settings. This component is part of Maxim's extensive range of digital potentiometers that are designed to replace mechanical potentiometers and trimmers with a digital solution, offering increased precision, reliability, and longevity.

Key Features

  • Dual Potentiometer: The DS1845 features two potentiometers, each with 256-position wiper settings, allowing for fine adjustment of resistance.
  • Nonvolatile Memory: The onboard NV memory ensures that wiper positions are maintained even after power is removed, providing consistent performance across power cycles.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • I2C Interface: Equipped with an I2C serial interface, the DS1845 allows for easy communication and integration with a microcontroller or other I2C compatible devices.
  • High Reliability: Maxim Integrated's commitment to quality means the DS1845E-050+T&R is designed for high reliability and stable operation over its lifetime.
  • Compact Packaging: Supplied in a tape and reel (T&R) format, it is ideal for automated assembly processes, and its compact SOT-23-6 package saves valuable board space.

Applications

The DS1845E-050+T&R is well-suited for a range of applications, including but not limited to:

  • Adjustable power supplies and voltage references
  • Calibration and tuning of system parameters in consumer electronics
  • Gain and offset adjustment in data converters
  • Automotive electronics for system adjustments
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications for the DS1845E-050+T&R:

  • Resistance Options: 50kΩ
  • Memory Type: Nonvolatile (EEPROM)
  • Interface: I2C Serial
  • Package/Case: SOT-23-6
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the DS1845E-050+T&R from Maxim Integrated represents a high-quality, durable, and precise digital potentiometer solution suitable for a wide array of electronic applications. Its combination of dual potentiometer functionality, nonvolatile memory, and easy integration makes it an excellent choice for designers looking to enhance their systems with digital precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess