Maxim Integrated's DS1844S-100/TR is a versatile quad digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This integrated circuit is designed to operate as a four-channel digital potentiometer with each channel configured as a potentiometer or a variable resistor.
Key Features
- Multiple Channels: The DS1844S-100/TR features four independent potentiometer channels, providing flexibility for multi-channel applications or complex adjustments.
- Resistance Range: Each potentiometer channel has a resistance value of 100kΩ, suitable for a wide array of applications.
- Non-Volatile Memory: The device includes non-volatile (EEPROM) memory, ensuring that resistance settings are maintained even when the power is removed.
- Interface: It utilizes a 2-wire serial interface for communication, making it easy to integrate into existing designs.
- Supply Voltage: The operating supply voltage ranges from 2.7V to 5.5V, making it compatible with both 3V and 5V systems.
- Packaging: Offered in a surface-mount package, the DS1844S-100/TR is designed for automated assembly processes and space-constrained applications.
- Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
Applications
The DS1844S-100/TR is ideal for a variety of applications, including:
- Adjustable power supplies
- Gain and offset adjustment
- Volume control in audio systems
- Calibration and tuning in communication devices
- Automotive electronics
Product Summary
The DS1844S-100/TR from Maxim Integrated is a reliable and flexible solution for digitally controlled resistance adjustments. Its quad-channel design, non-volatile memory, and wide operating voltage range make it an excellent choice for a multitude of electronic applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the DS1844S-100/TR delivers precision and durability in a compact form factor.