EN
  • EN
  • DE

DS1844E-050+

Part No DS1844E-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG QUAD 50K 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 014740-DS1844E-050+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1844E-050+ CAD Model

Description

Maxim Integrated DS1844E-050+ Quad Digital Potentiometer

The DS1844E-050+ from Maxim Integrated is a versatile quad digital potentiometer designed to cater to a wide array of applications requiring variable resistance settings. This compact, integrated circuit offers four digitally controlled potentiometers in one package, making it an ideal solution for space-constrained designs.

Key Features

  • Multiple Potentiometers: It includes four independent potentiometers, each with 64 positions, allowing for precise control over resistance settings.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.7V to 5.5V, making it suitable for various applications.
  • Nonvolatile Memory: Each potentiometer's setting is stored in onboard nonvolatile (EEPROM) memory, ensuring that resistance settings are preserved even when the power is off.
  • Easy Interface: The DS1844E-050+ communicates via a simple 3-wire serial interface, which is compatible with SPI, QSPI, and Microwire protocols, allowing for easy integration into existing systems.
  • Variable Resistance Range: The potentiometer offers a resistance range of 50kΩ, providing ample flexibility for various applications.
  • Durable: Its robust design ensures reliable performance over the device's lifetime, with an operating temperature range of -40°C to +85°C.

Applications

The DS1844E-050+ is a multipurpose component that can be used in a variety of applications, including:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Volume control in audio systems
  • LCD screen brightness adjustment
  • Calibration and tuning of systems

Conclusion

Maxim Integrated's DS1844E-050+ quad digital potentiometer offers a compact, reliable, and flexible solution for designers looking to incorporate adjustable resistance settings into their electronic designs. With its nonvolatile memory, wide operating voltage range, and easy interfacing capabilities, this integrated circuit stands out as a smart choice for a variety of applications where precision and control are paramount.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess