EN
  • EN
  • DE

DM8147SCIS0

Part No DM8147SCIS0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 684FCBGA / High-Performance ARM Cortex-A8 Digital signal processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 772781-DM8147SCIS0
Popularity Medium
Supply and Demand Status Limited
Family Name DM8147
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM8147SCIS0 CAD Model

Description

The Texas Instruments DM8147SCIS0 is a high-performance digital media processor based on the DaVinci™ technology, integrating a unique combination of ARM and DSP cores to cater to the demanding needs of multimedia and computational applications. This powerful component is designed to handle complex tasks such as video encoding/decoding, image processing, and audio processing in a seamless and efficient manner.

Key Features

  • Multi-Core Architecture: At the heart of the DM8147SCIS0 is a multi-core system that includes an ARM Cortex-A8 core running at up to 1GHz, coupled with a TMS320C674x DSP core. This configuration allows for high-level operating system support and real-time processing capabilities, making it perfect for multitasking environments.
  • High-Definition Video Support: The processor is equipped with a high-definition video accelerator that supports 1080p video processing, allowing for crystal-clear video playback and recording, which is essential for modern multimedia applications.
  • Extensive Connectivity: A wide array of connectivity options are available, including PCIe, HDMI, SATA, Gigabit Ethernet, and multiple USB ports, providing the flexibility needed for various design requirements.
  • Graphics Acceleration: Featuring a POWERVR SGX Graphics Accelerator, the DM8147SCIS0 facilitates smooth and efficient rendering of 2D/3D graphics, enhancing the visual experience for user interfaces and gaming applications.
  • Memory Flexibility: With support for DDR2/DDR3 memory and a dedicated memory controller, the processor ensures fast and reliable access to memory, which is crucial for high-speed data processing and real-time applications.

Applications

The DM8147SCIS0 is suitable for a wide range of applications, including but not limited to:

  • Surveillance and Security Systems
  • Digital Signage and Point-of-Information Kiosks
  • Video Conferencing Systems
  • Medical Imaging and Diagnostic Equipment
  • Automotive Infotainment and Driver Assistance Systems

In conclusion, the Texas Instruments DM8147SCIS0 is a versatile and powerful digital media processor that delivers exceptional performance and connectivity for a myriad of applications. Its robust architecture and feature set make it an ideal choice for developers looking to create sophisticated multimedia products.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess