EN
  • EN
  • DE

DS1833Z-10

Part No DS1833Z-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-223-3
Manufacturer Maxim Integrated
Series EconoReset
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name DS1833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869493-DS1833Z-10
Ultra Librarian 3D Model Ultra Librarian DS1833Z-10 CAD Model

Description

Maxim Integrated DS1833Z-10 MicroMonitor Chip

The Maxim Integrated DS1833Z-10 is a sophisticated MicroMonitor chip designed to enhance system reliability in microprocessor-based systems. This innovative device offers a unique combination of features that help ensure the proper operation of a microprocessor during power-up, operation, and power-down sequences. Its compact size and SO (Small Outline) package make it an ideal choice for space-constrained applications.

Key Features

  • Automatic Reset Generation: The DS1833Z-10 generates a reset signal to the microprocessor during power-up, power-down, and brownout conditions, ensuring that the system starts in a known state.
  • Precision Monitoring: This chip monitors the power supply voltage with precision, triggering a reset when the supply voltage falls below the designated threshold, which is factory-set at 4.37V for the DS1833Z-10 model.
  • Manual Reset Input: It provides a manual reset input that allows for a reset to be triggered externally, giving additional control to the system designer or operator.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered applications.
  • Debounced TTL/CMOS-Compatible Inputs: Input pins are debounced, ensuring clean signals and compatibility with both TTL and CMOS logic levels.
  • Active-High Reset Output: The reset output is active high, which is particularly useful for systems that require a high signal to initiate a reset.

Applications

The DS1833Z-10 is versatile and can be used in a wide range of applications including:

  • Computers and Servers
  • Embedded Systems
  • Communications Equipment
  • Portable/Battery-Powered Devices
  • Industrial Controllers

Technical Specifications

The device comes in a 3-pin SO package and operates over a temperature range of -40°C to +85°C. It is designed to interface seamlessly with microprocessors that require an input threshold voltage of 4.37V, ensuring compatibility with a wide array of designs.

With its robust feature set and Maxim Integrated's reputation for quality, the DS1833Z-10 is a reliable solution for managing microprocessor systems and safeguarding against power-related failures.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess