EN
  • EN
  • DE

DS1820Z

Part No DS1820Z
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177999-DS1820Z
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1820Z CAD Model

Description

Maxim Integrated DS1820Z - 1-Wire Digital Thermometer

The Maxim Integrated DS1820Z is a high-precision digital thermometer that offers a cost-effective solution for temperature sensing requirements. This device utilizes the exclusive 1-Wire interface, which requires only one data line (and ground) for communication with a central microprocessor, making it ideal for applications where space is at a premium and many sensors must be managed through a single bus line.

The DS1820Z is capable of measuring temperatures ranging from -55°C to +125°C (-67°F to +257°F) with an accuracy of ±0.5°C over the range of -10°C to +85°C. Its temperature readings are provided in a 9-bit digital format, which can be easily read by the host microcontroller. The device's unique feature is its ability to derive power directly from the data line ("parasite power"), eliminating the need for an external power supply for the majority of applications.

This versatile sensor is encased in a compact TO-92 package, making it suitable for a wide array of applications, including HVAC environmental controls, temperature monitoring systems within buildings and equipment, and process monitoring and control systems. The DS1820Z's nonvolatile memory (NV) also stores user-defined limits for temperature alarm triggers, which the host microcontroller can utilize to detect and respond to temperature excursions.

The simplicity of the 1-Wire interface facilitates the networking of multiple DS1820Z sensors on the same data line for distributed temperature sensing applications. The robust construction of the device assures a long operational life and reliable performance. Maxim Integrated's commitment to quality means that the DS1820Z is a dependable choice for engineers and designers seeking a straightforward and efficient temperature sensing solution.

With its combination of ease of integration, low power consumption, and precise temperature measurement, the DS1820Z is an excellent choice for anyone looking to add reliable temperature sensing to their project or product.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
TDK Corporation
Lowest to $0.0750
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess