EN
  • EN
  • DE

DS181R-10+T

Part No DS181R-10+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821975-DS181R-10+T
Ultra Librarian 3D Model Ultra Librarian DS181R-10+T CAD Model

Description

Product Overview: DS181R-10+T

The DS181R-10+T is a high-performance, precision integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed for applications requiring accurate timing and control, which makes it an ideal choice for a wide range of industries, including telecommunications, computing, and industrial automation.

Key Features

  • High Precision: The DS181R-10+T offers exceptional timing accuracy, ensuring that your applications run reliably and efficiently.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to minimize power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature spectrum, which guarantees stable performance in diverse environmental conditions.
  • Compact Size: Its small form factor allows for easy integration into space-constrained designs without sacrificing functionality or performance.

Applications

The DS181R-10+T is versatile and can be used in various applications, such as:

  • Network equipment (routers, switches, base stations)
  • Data centers and server farms
  • Industrial control systems
  • High-performance computing
  • Consumer electronics

Technical Specifications

Here are some of the technical specifications that define the DS181R-10+T:

  • Supply Voltage: The device operates on a standard supply voltage, ensuring compatibility with most systems.
  • Output Type: It provides a reliable output signal that can easily interface with other components in your system.
  • Packaging: The DS181R-10+T comes in industry-standard packaging, which facilitates easy handling and assembly during the manufacturing process.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS181R-10+T is subjected to rigorous testing and quality control measures to ensure it meets these standards, giving you confidence in its performance and longevity in your applications.

Ordering Information

To facilitate the ordering process, the DS181R-10+T is available with clear part numbering for ease of identification and procurement. For detailed ordering and product information, customers are encouraged to visit Maxim Integrated's official website or contact their sales representatives.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess