EN
  • EN
  • DE

DS1810R-10

Part No DS1810R-10
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Tr SOT23 DS1810R-10 Mp Sup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 940 µm
Length 2.92 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Nominal Supply Current 30 µA
Number of Pins 3
REACH SVHC No SVHC
RoHS Compliant
Threshold Voltage 4.37 V
Voltage 7 V
Width 1.3 mm
Win Source Part Number 1056092-DS1810R-10
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1810R-10 CAD Model

Description

The DS1810R-10 is a robust, precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor the power supplies in µP and digital systems. It provides a critical function by ensuring that the µP is reset to a known state during power-up, power-down, and brown-out conditions. The DS1810R-10 is an essential component for maintaining the reliability and stable operation of digital systems.

This supervisory circuit operates by monitoring the system's voltage levels. It asserts a reset signal to the µP whenever it detects that the supply voltage drops below a preset threshold, which for the DS1810R-10 is typically 4.375V. The reset signal remains asserted for at least 150ms after the supply voltage rises above the reset threshold, ensuring that the µP and the system have sufficient time to stabilize before normal operation resumes.

One of the key features of the DS1810R-10 is its small size, as it is available in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It also has a low supply current, which is crucial for battery-powered devices where power efficiency is a significant consideration.

The DS1810R-10 is designed to be versatile and easy to implement in a variety of systems. It is compatible with a wide range of µP and microcontroller (MCU) architectures, and its open-drain output allows it to be connected to systems with different logic levels. Additionally, its temperature range of -40°C to +85°C ensures that it can operate reliably in a wide range of environmental conditions.

Overall, the DS1810R-10 from Maxim Integrated is a vital component for system designers looking to enhance the reliability and stability of their digital systems. Its ability to protect against unpredictable power supply conditions, combined with its ease of integration and low power consumption, makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess