The SZ2446T3G is a state-of-the-art P-Channel MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This high-performance transistor is designed for a variety of applications, particularly excelling in power management tasks within electronic circuits. With its compact form factor and robust design, the SZ2446T3G is an ideal choice for space-constrained and power-sensitive designs.
Key Features
- Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled at lower gate voltages, which is beneficial for battery-operated devices and low-power applications.
- High Power Dissipation: With an impressive power dissipation capability, the SZ2446T3G can handle higher currents and dissipate heat efficiently, making it suitable for high-power applications.
- Advanced High-Cell Density Process: Manufactured with ON Semiconductor's proprietary process technology, the device offers a high cell density, which translates to lower RDS(on) and improved overall performance.
- RoHS Compliant: The SZ2446T3G is fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for your design needs.
Applications
The versatility of the SZ2446T3G makes it suitable for a wide range of applications, including:
- Power Management Circuits
- Load Switches
- Battery Powered Systems
- DC-to-DC Converters
- Portable Electronic Devices
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and the SZ2446T3G is no exception. Each unit is rigorously tested to ensure reliability and performance under a variety of conditions. Customers can trust the SZ2446T3G for their critical applications, knowing that it comes backed by ON Semiconductor's reputation for quality semiconductor solutions.
Technical Specifications
- Package: SOT-223
- Drain-Source Voltage (Vdss): -20V
- Continuous Drain Current (Id): -3.7A
- Power Dissipation (Pd): 1.25W
- RDS(on): 70 mΩ at VGS = -4.5V
For detailed product specifications, technical documents, and application notes, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.