EN
  • EN
  • DE

DS1804U-010

Part No DS1804U-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 100TAP 8UMAX / NV Trimmer Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Part Number Series DS1804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812599-DS1804U-010
Ultra Librarian 3D Model Ultra Librarian DS1804U-010 CAD Model

Description

Maxim Integrated DS1804U-010 Digital Potentiometer

The DS1804U-010 is a versatile, nonvolatile digital potentiometer designed and manufactured by Maxim Integrated. This compact component offers a unique combination of durability and precision, making it an ideal choice for applications requiring variable resistance settings that can be adjusted electronically. The DS1804U-010 is part of the well-regarded DS1804 series known for their reliability and performance.

Featuring a resistance value of 10kΩ, the DS1804U-010 provides users with the flexibility to tune and calibrate their electronic circuits with ease. The potentiometer comes in a compact 8-pin µSOP package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. The device operates over a wide voltage range of 4.5V to 5.5V, catering to a broad spectrum of electronic devices and systems.

One of the key attributes of the DS1804U-010 is its nonvolatile memory (NV), which allows the device to retain the last resistance setting even after power is removed. This feature is critical in applications where the maintenance of the set resistance value is crucial across power cycles. The digital potentiometer is programmed via a 3-wire serial interface, which is both straightforward and compatible with most microcontrollers, enabling easy integration into existing designs.

The DS1804U-010 is designed for a wide range of applications, including but not limited to, adjustable power supplies, gain control in audio circuits, and calibration of sensors. Its robust design ensures performance stability and reliability, making it a preferred choice for designers and engineers looking for a digital potentiometer that can withstand the demands of rigorous environments.

Maxim Integrated provides comprehensive technical support for the DS1804U-010, including detailed datasheets, application notes, and reference designs. This support helps to reduce development time and ensures a smooth integration process for product designers.

In summary, the Maxim Integrated DS1804U-010 digital potentiometer is a high-quality, nonvolatile variable resistor that offers electronic tuning of resistance settings via a simple serial interface. Its compact size, reliability, and ease of use make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1338 $50.6690
13+ $8.3149 $108.0937
19+ $8.0551 $153.0469
26+ $7.7952 $202.6752
34+ $7.5354 $256.2036
45+ $6.7559 $304.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,691 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess