EN
  • EN
  • DE

DS1747W-120IND

Part No DS1747W-120IND
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Base Product Number DS1747
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586263-DS1747W-120IND
Ultra Librarian 3D Model Ultra Librarian DS1747W-120IND CAD Model

Description

Maxim Integrated DS1747W-120IND Nonvolatile Timekeeping RAM

The DS1747W-120IND is a high-performance, nonvolatile timekeeping RAM module developed by Maxim Integrated. This robust product integrates a full-function, binary-coded decimal (BCD) clock/calendar, 512K x 8 nonvolatile static RAM, power-fail control circuit, and battery into a single monolithic chip. Designed with precision and reliability in mind, the DS1747W-120IND is an ideal solution for demanding applications that require long-term data retention and timekeeping, even in the absence of power.

Featuring a durable industrial temperature range of -40°C to +85°C, the DS1747W-120IND is specifically tailored for use in harsh environments, making it perfect for industrial applications. The device is housed in a 34-pin PowerCap Module (PCM) which not only provides a direct connection to a motherboard but also supports surface-mount technology, enhancing its robustness and ease of integration into various systems.

Key attributes of the DS1747W-120IND include:

  • Integrated Power-Fail Write Protection: Ensures that all data is nonvolatile and protected during power loss, preventing data corruption and loss.
  • Real-Time Clock: Tracks seconds, minutes, hours, day, date, month, and year information with leap-year compensation valid up to the year 2100.
  • Low Energy Consumption: Optimized for low power usage, which is critical for battery-backed memory and timekeeping devices.
  • Battery Backup: Comes with a replaceable lithium battery, ensuring long-term reliability of the clock and data retention.
  • Automatic Power-Fail Chip De-Select and Write-Protection: Activates during power transitions, safeguarding the memory contents.
  • 512K x 8 Nonvolatile Static RAM: Offers ample storage for critical data that must be preserved during power outages.

The DS1747W-120IND from Maxim Integrated is more than just a memory chip; it's a comprehensive timekeeping solution that provides peace of mind for systems requiring consistent performance and data integrity under varying conditions. With its integrated features and industrial-grade design, the DS1747W-120IND stands out as a reliable component for mission-critical applications in fields such as telecommunications, networking, and industrial control systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess