EN
  • EN
  • DE

DS1743-100IND+

Part No DS1743-100IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM 28-Pin EDIP / IC RTC CLK/CALENDAR PAR 28-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014725-DS1743-100IND+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1743
Introduction Date February 23, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1743-100IND+ CAD Model

Description

The DS1743-100IND+ is a high-performance, full-function, year-2000-compliant (Y2K) real-time clock (RTC) with a built-in 512K x 8 nonvolatile static RAM. Designed and manufactured by Maxim Integrated, this integrated circuit is a robust timekeeping solution that combines the functionality of a binary-coded decimal (BCD) clock/calendar with the reliability of nonvolatile memory, making it an ideal choice for a wide range of industrial and mission-critical applications.

Key Features

  • Integrated Power-Fail Write Protection: The DS1743-100IND+ includes an automatic power-fail chip deselect and write protection, ensuring that data is preserved even during unexpected power outages.
  • Year-2000 Compliant: With its century byte that toggles between 19 and 20, the device is fully compliant with Y2K requirements, ensuring accurate date and time tracking well into the future.
  • Low Energy Consumption: The device operates with low energy consumption, which is critical for battery-backed memory and real-time clock operations.
  • Industrial Temperature Range: The DS1743-100IND+ is designed to withstand extreme temperature conditions, operating reliably in a temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Surface-Mount Package: Available in a 34-pin PowerCapModule (PCM) surface-mount package, the device is convenient for compact and space-constrained applications.

Applications

The DS1743-100IND+ is versatile and can be deployed in a variety of applications that require accurate timekeeping and data retention without an external battery. Some of the common applications include:

  • Embedded systems
  • Utility meters
  • Industrial controllers
  • POS terminals
  • Network servers
  • Telecommunication equipment

Technical Specifications

Parameter Value
Clock/Calendar BCD Format
Nonvolatile Memory 512K x 8
Operating Temperature -40°C to +85°C
Package 34-Pin PCM
Power-Fail Deselect Voltage (Min) 4.75V
Power-Fail Deselect Voltage (Max) 5.25V

With its robust feature set and Maxim Integrated's reputation for quality, the DS1743-100IND+ is a premier choice for designers looking to integrate a reliable RTC with nonvolatile memory into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0001 $60.0002
5+ $24.6154 $123.0770
7+ $23.8462 $166.9234
9+ $23.0770 $207.6930
12+ $22.3077 $267.6924
15+ $20.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess