The 29LV800CBTC-90G is an 8-Megabit (1M x 8 or 512K x 16) Flash Memory device from Macronix, designed for a variety of applications requiring non-volatile storage. It offers a combination of high density, fast access times, and low power consumption.
Applications
- Embedded Systems: Serves as storage for firmware, boot loaders, and configuration data in embedded devices.
- Networking Equipment: Used in routers, switches, and other networking devices for storing operating system images and configuration files.
- Industrial Automation: Applied in industrial control systems for storing program code, calibration data, and historical records.
- Consumer Electronics: Found in devices like set-top boxes, digital cameras, and portable media players for storing application code and user data.
- Automotive Electronics: Utilized in automotive control units (ECUs) for storing engine management software, navigation data, and diagnostic information.
Features
- 8-Megabit Capacity: Provides a storage capacity of 8 Megabits, configurable as 1M x 8 or 512K x 16.
- Sector Erase Architecture: Allows for efficient and flexible memory management.
- Fast Access Time: Offers a typical access time of 90ns for fast data retrieval.
- Low Voltage Operation: Operates on a single 3.0V power supply, reducing power consumption.
- CMOS Technology: Utilizes CMOS technology for low power and high performance.
Benefits
- Non-Volatile Storage: Retains data even when power is off.
- Fast Read Operations: Enables quick and efficient data access.
- Low Power Consumption: Suitable for battery-powered applications.
- High Reliability: Ensures data integrity and long-term storage.
- Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage needs.
Additional Details
The 29LV800CBTC-90G is typically available in various package options, including TSOP and PLCC. The device supports standard JEDEC commands for programming and erasing. Consult the Macronix datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes.