EN
  • EN
  • DE

DS1722U+

Part No DS1722U+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin uMAX Tube / SENSOR TEMPERATURE SPI 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 120°C
Output Type SPI
Supply Voltage - Operating 1.8 V to 5.5 V, 2.65 V to 5.5 V
Resolution 11 b
Features One-Shot, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -40°C to 85°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 014720-DS1722U+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1722
Introduction Date February 15, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1722U+ CAD Model

Description

Maxim Integrated's DS1722U+ Digital Thermometer

The DS1722U+ is a high-precision digital thermometer from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This versatile sensor is an ideal choice for system temperature monitoring and environmental control in sectors such as industrial, healthcare, and consumer electronics.

Key Features

  • High Accuracy: The DS1722U+ offers an impressive temperature accuracy of ±1°C from -10°C to +85°C, ensuring reliable measurements for critical applications.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this sensor can operate in extreme conditions, making it suitable for a diverse range of environments.
  • Digital Interface: With a digital SPI interface, the DS1722U+ facilitates easy integration into existing systems, allowing for straightforward communication with microcontrollers and other digital devices.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, allowing for a balance between measurement precision and conversion speed to suit various application needs.
  • Low Power Consumption: Designed for energy efficiency, the DS1722U+ is optimal for battery-powered and portable applications, with a low operating current that helps to extend device battery life.
  • Compact Package: The device comes in a small 8-pin µSOP package, which is ideal for space-constrained applications without compromising performance.

Applications

  • PC and Server Thermal Management
  • Office Electronics Temperature Monitoring
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics
  • Telecommunications Infrastructure

The DS1722U+ digital thermometer is a testament to Maxim Integrated's commitment to providing high-performance, reliable sensors. Its combination of accuracy, versatility, and ease of use makes it a top choice for professionals seeking to incorporate precise temperature monitoring into their projects. Whether you're designing a sophisticated industrial control system or a compact consumer device, the DS1722U+ is engineered to deliver the performance you need.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3695 $53.6950
23+ $4.4058 $101.3334
36+ $4.2681 $153.6516
49+ $4.1304 $202.3896
63+ $3.9928 $251.5464
84+ $3.5797 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess