EN
  • EN
  • DE

DS1706SEPA+

Part No DS1706SEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 10% 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1034518-DS1706SEPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1706SEPA+ CAD Model

Description

The DS1706SEPA+ is a high-quality microprocessor supervisory circuit designed and manufactured by Maxim Integrated. This device provides precision monitoring of power supplies to ensure reliable operation of microprocessors (µPs) and digital systems. It is an essential component for systems that require a stable and secure power supply, making it an excellent choice for a wide range of applications in computing, networking, and industrial environments.

Key Features

  • Power-Fail Warning: The DS1706SEPA+ is equipped with a power-fail warning feature that alerts the system well before the power goes below a critical level. This early warning helps prevent data loss and system crashes by allowing for a graceful shutdown.
  • Low VCC Detection: The device continuously monitors the VCC for under-voltage conditions. When the supply voltage drops below the preset threshold, the reset output is activated to signal the µP to reset, thereby protecting the system from erratic operation.
  • Active-Low Reset: The reset output remains active as long as VCC is below the reset threshold, ensuring the µP starts up in a known state once power is restored.
  • Manual Reset Input: A manual reset input is included, allowing for an external signal to initiate a system reset. This is particularly useful for system maintenance or emergency shutdown procedures.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1706SEPA+ has a low quiescent current draw, making it suitable for battery-powered applications.

Applications

The DS1706SEPA+ is versatile and can be used in various applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment

Technical Specifications

The DS1706SEPA+ operates over a wide voltage range and comes in a space-saving 8-pin SOIC package. It is specified for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliability in harsh conditions.

In conclusion, the DS1706SEPA+ from Maxim Integrated is a robust and reliable solution for system power supply monitoring, offering features that help maintain system integrity and prevent data corruption due to power issues. Its low power consumption and comprehensive feature set make it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess