Maxim Integrated DS1706ESA MicroMonitor Chip
The DS1706ESA from Maxim Integrated is a highly efficient MicroMonitor Chip designed to provide a reliable monitoring solution for microprocessor (µP) systems. This compact and robust device ensures that the µP and its associated circuitry are reset properly during power-up, power-down, and brown-out conditions, safeguarding the system integrity and preventing data corruption.
Key Features
- Power Monitoring: The DS1706ESA actively monitors the system's power supply voltage, ensuring that it remains within acceptable thresholds for stable operation. In the event of a power failure or an unexpected dip in voltage, the device initiates a reset to prevent any erratic system behavior.
- Programmable Watchdog Timer: With an onboard programmable watchdog timer, the chip can detect and respond to system malfunctions or software anomalies. If the timer is not cleared within a preset interval by the µP, a system reset will be triggered, helping to recover from potential software hang-ups.
- Manual Reset Input: The DS1706ESA features a manual reset input that allows for an external signal to initiate a system reset. This is particularly useful for system maintenance or emergency recovery procedures.
- Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it suitable for battery-operated applications where power conservation is critical.
- High Precision: The reset threshold voltage is highly precise, ensuring that the system operates reliably under specified conditions without premature or delayed resets.
Applications
The DS1706ESA is versatile and can be used across various applications that require robust monitoring and protection features. It is ideal for embedded systems, portable devices, computers, controllers, and other electronic products that need to maintain operational integrity under various power conditions.
Technical Specifications
- Package: 8-Pin SO (150 mils)
- Operating Voltage Range: 2.7V to 5.75V
- Temperature Range: -40°C to +85°C
- Reset Active Timeout: 150ms (min)
- Watchdog Timeout: 0.15s to 1.6s (programmable)
With its comprehensive feature set, the DS1706ESA MicroMonitor Chip from Maxim Integrated is a reliable choice for ensuring the safe operation and management of microprocessor-based systems.