EN
  • EN
  • DE

DS1687-3IND+

Part No DS1687-3IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP / Real Time Clock Multiplexed 242byte Clock/Calendar/Alarm 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, NVSRAM, Square Wave Output, Y2K
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.7 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 2mA @ 3V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 773076-DS1687-3IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1687
Introduction Date February 18, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1687-3IND+ CAD Model

Description

Maxim Integrated's DS1687-3IND+: A Robust Real-Time Clock for Industrial Applications

The DS1687-3IND+ is a high-precision real-time clock (RTC) module designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This RTC module is specifically engineered to meet the stringent requirements of industrial environments, offering a reliable timing solution for a wide range of applications.

Key Features

  • Y2K Compliance: The DS1687-3IND+ is fully compliant with Y2K requirements, featuring a four-digit year counter that ensures accurate date and time tracking well into the future.
  • Integrated Battery: With an embedded lithium battery, the DS1687-3IND+ maintains timekeeping and data retention even in the absence of external power, providing a non-volatile memory backup for critical data.
  • Extended Temperature Range: This RTC is designed to operate in extreme conditions, with an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.
  • Programmable Alarm: A programmable alarm function allows users to set up time-based alerts, which can be used to schedule events or monitor critical processes.
  • Counters and Registers: The device includes counters for seconds, minutes, hours, days, date, month, and year, as well as control and status registers for customized functionality.

Applications

The DS1687-3IND+ is suitable for a diverse array of industrial applications where accurate timekeeping is crucial, such as:

  • Telecommunication systems
  • Embedded systems
  • Factory automation and control
  • Utility metering
  • Industrial equipment monitoring

Reliability and Durability

Maxim Integrated's commitment to quality ensures that the DS1687-3IND+ RTC module is not only accurate but also highly reliable. Its robust construction and integrated power-backup capabilities provide peace of mind for developers and engineers looking for a dependable timekeeping solution in their industrial products.

Easy Integration

The DS1687-3IND+ comes in a JEDEC standard 24-pin DIP (dual in-line package), making it easy to integrate into existing board designs. Its compatibility with standard interfaces ensures a straightforward implementation process, reducing development time and simplifying product design.

For those in need of a durable, precise, and user-friendly real-time clock solution, the DS1687-3IND+ from Maxim Integrated stands out as an excellent choice for industrial applications.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess