EN
  • EN
  • DE

DS1685S-3+T&R

Part No DS1685S-3+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Multiplexed 242Byte 24-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Date Format YY-MM-DD-dd
Interface Parallel
Lead Free Lead Free
Logic Function Clock
Max Operating Temperature 70 °C
Max Supply Voltage 3.7 V
Memory Size 242 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 24
Operating Supply Voltage 3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1177996-DS1685S-3+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1685S-3+T&R CAD Model

Description

Maxim Integrated DS1685S-3+T&R Real-Time Clock

The DS1685S-3+T&R is a high-quality real-time clock (RTC) module from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. This RTC is a complete clock calendar solution, featuring a built-in microprocessor-compatible interface with a serial bus. It is particularly suitable for systems that require reliable timekeeping, and it operates with a very low power consumption, making it ideal for battery-backed applications.

The DS1685S-3+T&R comes in a surface-mount, industrial-grade package and is part of the tape and reel (T&R) product line, which facilitates automated assembly processes. This RTC is equipped with a built-in crystal oscillator and includes a battery input that maintains accurate timekeeping when the main power is unavailable. Its robust design ensures that the device can operate under harsh conditions, including a wide temperature range, which is crucial for industrial environments.

Key features of the DS1685S-3+T&R include:

  • Integrated temperature-compensated crystal oscillator (TCXO) for high accuracy and stability.
  • Full calendar functionality with seconds, minutes, hours, day, date, month, and year information.
  • Automatic leap year correction up to the year 2100.
  • Programmable alarm and interrupt functions to support complex scheduling needs.
  • Serial interface for easy integration with microprocessors and microcontrollers.
  • Low power consumption with battery backup capability to maintain timekeeping during power outages.
  • 128 bytes of battery-backed user NV RAM for data storage.
  • Industrial temperature range from -40°C to +85°C.

This RTC is perfect for use in embedded systems, networking equipment, industrial controllers, and any other system that requires accurate timekeeping over long periods. The DS1685S-3+T&R is a testament to Maxim Integrated's commitment to providing reliable, high-performance integrated circuits that meet the stringent needs of today's technological applications.

With its robust feature set and Maxim Integrated's reputation for quality, the DS1685S-3+T&R is an excellent choice for designers looking to incorporate a trusted timekeeping solution into their products.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess