Maxim Integrated DS1678S Real-Time Clock (RTC)
The DS1678S from Maxim Integrated is a high-performance, low-power Real-Time Clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and crystal. Designed to maintain accurate time and date information, this RTC is ideal for a wide range of applications, including embedded systems, servers, telecommunications, and data logging devices.
Key Features
- Accuracy: The DS1678S provides exceptional timekeeping accuracy with its integrated TCXO, ensuring minimal drift over temperature variations.
- Battery Backup: It includes a battery input pin for backup power, allowing the RTC to continue timekeeping operations even when the main power supply is unavailable.
- Serial Interface: The device features a serial interface for communication with microcontrollers or processors, making it easy to integrate into various systems.
- Automatic Leap Year Compensation: The DS1678S accounts for leap years up to the year 2100, ensuring ongoing accuracy without manual adjustments.
- Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered applications.
Technical Specifications
- Timekeeping format: Hours, minutes, seconds, day, date, month, and year
- Voltage range: 2.5V to 5.5V
- Operating temperature range: -40°C to +85°C
- Encapsulation: Surface-mount package for easy integration into PCB designs
The DS1678S is a robust and reliable choice for maintaining precise time in your electronic projects. Its combination of accuracy, low power consumption, and ease of use makes it an excellent choice for designers looking to add real-time clock functionality to their designs without compromising on performance.
For more information on integrating the DS1678S into your next project, consult the datasheet and application notes provided by Maxim Integrated.