EN
  • EN
  • DE

DS1372U+

Part No DS1372U+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description I2C, 32-Bit, Binary Counter Clock with 64-Bit ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Binary Counter
Features Alarm, Square Wave Output, Watchdog Timer
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.4 V ~ 5.5 V
Current - Timekeeping (Maximum) 0.8μA @ 2.4V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 1168811-DS1372U+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS1372
Introduction Date July 01, 2007
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1372U+ CAD Model

Description

Maxim Integrated DS1372U+ Real-Time Clock

The DS1372U+ from Maxim Integrated is a highly integrated, binary-coded decimal (BCD) real-time clock/calendar (RTC) with a built-in 32-bit binary counter. This precision timekeeping device is ideal for a wide array of applications where accurate time tracking is essential, from embedded systems to industrial equipment.

One of the key features of the DS1372U+ is its ability to maintain seconds, minutes, hours, day, date, month, and year information. The accuracy of the clock/calendar is maintained through leap year compensation up to the year 2100. It also provides a programmable square-wave output, which can be used for various purposes, such as a periodic system wakeup.

Communication with the DS1372U+ is facilitated through an I²C serial interface, which simplifies integration into existing systems. The device operates within a voltage range of 3.0V to 5.5V, making it versatile for various power supply scenarios. Additionally, it features a built-in digital temperature sensor, which allows the device to monitor the ambient temperature and adjust the timekeeping accordingly, ensuring high precision under varying environmental conditions.

The DS1372U+ is housed in an 8-pin µSOP package, allowing for a compact footprint on printed circuit boards. Its design also provides a low-power consumption mode, ensuring minimal impact on battery life in portable applications. This is particularly useful for battery-backed systems where power conservation is critical.

For security and data protection, the DS1372U+ includes a time-of-day alarm that can trigger an interrupt to alert the system to specific events or actions. This feature, along with its robust and reliable timekeeping capabilities, makes the DS1372U+ an excellent choice for applications requiring strict time management and system responsiveness.

Overall, the Maxim Integrated DS1372U+ offers a comprehensive solution for timekeeping needs in modern electronic systems, combining functionality, precision, and ease of integration in a single device.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9667 $59.0010
75+ $1.6138 $121.0350
115+ $1.5634 $179.7910
155+ $1.5130 $234.5150
200+ $1.4625 $292.5000
265+ $1.3112 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess