EN
  • EN
  • DE

DS1670E+T&R

Part No DS1670E+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC SYSTEM CTRLR SER 20-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Watchdog Timekeeper/NV SRAM Control 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Portable System Controller
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 100μA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773061-DS1670E+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1670
Introduction Date December 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1670E+T&R CAD Model

Description

Maxim Integrated's DS1670E+T&R Portable System Controller

The DS1670E+T&R from Maxim Integrated is an innovative portable system controller designed to enhance and simplify the management of battery-powered devices. This versatile component integrates a host of features that are crucial for power conservation and system control in portable applications.

At the heart of the DS1670E+T&R is its ability to provide a comprehensive power control scheme. It includes a watchdog timer, microprocessor monitor, and a power-fail indicator, all of which work in tandem to ensure the system operates reliably and efficiently. The watchdog timer helps in preventing system crashes by resetting the microprocessor in the event of a software lock-up, while the microprocessor monitor keeps a vigilant eye on the system's health.

One of the key features of the DS1670E+T&R is its power-fail warning, which alerts the system in advance of a potential power loss, allowing for critical data to be saved and operations to be safely shut down. This preemptive feature is essential for maintaining data integrity and preventing system corruption in the event of unexpected power disruptions.

The device also boasts a low-battery monitor that extends the battery life by signaling when the battery voltage falls below a predefined threshold. This enables the system to take appropriate actions, such as entering a power-saving mode or prompting the user to replace or recharge the battery.

For ease of integration, the DS1670E+T&R comes in a convenient tape and reel (T&R) packaging, making it ideal for automated assembly processes. The device is designed for a broad range of portable applications, including handheld computers, medical devices, and portable instrumentation, where efficient power management and system reliability are paramount.

Maxim Integrated has ensured that the DS1670E+T&R is not only powerful but also reliable, with a wide operating temperature range that guarantees performance in diverse environmental conditions. With its advanced features and robust design, the DS1670E+T&R is an excellent choice for designers looking to optimize their portable systems for maximum efficiency and reliability.

Overall, the DS1670E+T&R encapsulates Maxim Integrated's commitment to providing comprehensive solutions for power management in portable devices, ensuring that your products can deliver the best possible user experience.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess