EN
  • EN
  • DE

DS1645Y70

Part No DS1645Y70
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032185-DS1645Y70
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1645Y70 CAD Model

Description

Maxim Integrated DS1645Y-70 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1645Y-70 is a robust nonvolatile timekeeping RAM module that combines a full-featured real-time clock (RTC) and 32k x 8 nonvolatile static RAM in one integrated package. This product is designed to provide a reliable and durable solution for applications requiring both data storage and precise timekeeping after power loss.

At the core of the DS1645Y-70 is a quartz crystal-controlled digital RTC that maintains accurate time and date information. The RTC tracks seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation valid up to the year 2100. A built-in lithium energy source ensures up to 10 years of data retention and clock functionality in the absence of external power.

One of the key features of the DS1645Y-70 is its nonvolatile SRAM. The memory is directly connected to the lifetime power supply, which allows the RAM to retain data long-term without an external battery. This innovative approach eliminates the need for periodic battery replacement and the associated maintenance costs and downtime.

The device operates over a wide temperature range, making it suitable for diverse environments and applications, such as telecommunications, embedded systems, industrial control processes, and any other systems that require data and settings preservation during power loss.

Interfacing with the DS1645Y-70 is straightforward, thanks to its JEDEC standard 28-pin DIP package, which is pin-compatible with other standard 32k x 8 SRAMs. The module supports full read/write access to the RAM with no additional support circuitry, ensuring ease of integration into existing designs.

Maxim Integrated's commitment to quality is evident in the DS1645Y-70's design, which is built to meet or exceed the demands of high-reliability systems. Users can trust the DS1645Y-70 for their critical applications where data integrity and accurate timekeeping are paramount.

Overall, the Maxim Integrated DS1645Y-70 is a versatile, reliable choice for designers looking to incorporate nonvolatile memory and real-time clock functionality into their systems with minimal design complexity and maximum data security.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess