EN
  • EN
  • DE

DS1643P-C03

Part No DS1643P-C03
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253629-DS1643P-C03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1643P-C03 CAD Model

Description

Maxim Integrated DS1643P-C03 Nonvolatile Timekeeping RAM

The DS1643P-C03 is a state-of-the-art, nonvolatile timekeeping RAM module designed and manufactured by Maxim Integrated. This innovative product seamlessly integrates a full-featured real-time clock and a 64K x 8 nonvolatile static RAM into one compact PowerCap package. It is engineered to maintain data and accurate timekeeping in the absence of an external power source, making it an ideal solution for a wide range of applications where data integrity and timekeeping are critical.

The real-time clock in the DS1643P-C03 is a self-contained timekeeper that maintains the date and time down to the second. It has a built-in quartz crystal that ensures high accuracy and stability over a wide temperature range. The clock also includes an automatic leap year compensation up to the year 2100, providing long-term reliability without the need for manual adjustments.

The nonvolatile static RAM offers 64K bytes of storage, which is preserved by an onboard lithium energy cell during power loss. This feature ensures that data is not lost when the device is powered down or when the main power supply fails. The energy cell has a lifespan of over 10 years, ensuring long-term data retention without the need for an external battery.

The DS1643P-C03 is ideal for applications that require reliable timekeeping and data storage, such as embedded systems, utility meters, point-of-sale terminals, and industrial controllers. The module's PowerCap package allows for easy surface-mount assembly and provides a secure connection to an external backup capacitor if extended power-fail backup time is required.

Additional features of the DS1643P-C03 include a programmable interrupt function, which can be set to generate alarms at specific times, and a power-fail detect circuit that automatically switches to the backup energy cell when the main power supply drops below a certain threshold. This ensures that the real-time clock and RAM continue to function without interruption.

Overall, the DS1643P-C03 from Maxim Integrated is a robust, reliable, and versatile component that combines the functionality of a real-time clock and nonvolatile RAM, making it an essential part of any system where data and time must be preserved without fail.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3520 $73.0560
6+ $19.9803 $119.8818
9+ $19.3566 $174.2094
13+ $18.7318 $243.5134
16+ $18.1081 $289.7296
22+ $16.2347 $357.1634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess