EN
  • EN
  • DE

DS1553-100

Part No DS1553-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock Parallel 8Kbyte Clock/Calendar/Watchdog Timekeeper 28-Pin EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 773031-DS1553-100
Popularity Medium
Supply and Demand Status Limited
Family Name DS1553
Introduction Date July 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1553-100 CAD Model

Description

Maxim Integrated's DS1553-100: The Robust Timekeeping Solution

The DS1553-100 is a full-featured, year 2000-compliant (Y2K), real-time clock/calendar (RTC) integrated circuit from the innovative product line of Maxim Integrated. This high-performance device offers a versatile combination of features, making it an ideal choice for applications requiring accurate timekeeping, data storage, and extended life operation in the absence of power.

Key Features

  • Nonvolatile Timekeeping: At the heart of the DS1553-100 is a robust RTC that maintains seconds, minutes, hours, day, date, month, and year information. The leap year compensation is valid up to the year 2100, ensuring long-term reliability and accuracy.
  • Integrated Power-Fail De-Switch: This device includes an automatic backup battery switch that activates during power failure conditions, maintaining timekeeping and data storage without interruption.
  • Large NV SRAM Storage: With 100KB of nonvolatile, static RAM, the DS1553-100 provides ample storage for data that must be preserved during power loss, making it perfect for critical data logging applications.
  • Watchdog Timer: An onboard watchdog timer improves system reliability by initiating system resets in case of a software lockup or other malfunctions.
  • Programmable Alarm: The programmable alarm function allows users to set up alarms for specific times, enabling event-driven actions without the need for constant software polling.
  • Long Battery Life: Designed for low power consumption, the DS1553-100 maximizes battery life, which is crucial for maintaining data and timekeeping functions over extended periods without external power.

Applications

The versatility of the DS1553-100 makes it suitable for a wide range of applications, including:

  • Telecommunication systems
  • Embedded systems
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices

With its combination of nonvolatile memory, real-time clock capabilities, and a robust feature set, the DS1553-100 from Maxim Integrated stands as a reliable choice for designers who require a dependable timekeeping and data storage solution. Its integration of multiple functions into a single package not only saves space but also simplifies the design and enhances the overall system reliability.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess