EN
  • EN
  • DE

DS1501WZ+T&R

Part No DS1501WZ+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 4mA @ 3V ~ 3.6V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714086-DS1501WZ+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1501
Introduction Date November 16, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1501WZ+T&R CAD Model

Description

Product Overview: DS1501WZ+T&R

The DS1501WZ+T&R from Maxim Integrated is a high-performance, full-function, real-time clock (RTC) with a host of integrated features that make it an ideal choice for a wide range of applications requiring accurate timekeeping and data management. This precision timekeeping device is designed to maintain accurate time and date information, including leap year compensation up to the year 2100.

Key Features

  • Y2K Compliance: The DS1501WZ+T&R is fully compliant with Y2K regulations and can handle dates from the year 1900 to 2100, ensuring long-term usability without the need for external updates or modifications.
  • Battery Backup: It includes a battery input pin that allows for a backup power source to maintain timekeeping operations even when the main power is lost, ensuring uninterrupted performance.
  • Integrated Watchdog Timer: The device features an integrated watchdog timer that can be used to reset a microprocessor if it fails to operate properly, enhancing system reliability.
  • Programmable Alarm: A programmable alarm function is available, which can be set to trigger on a specific date, day of the week, or time, providing flexibility for scheduling and reminder applications.
  • Serial Interface: The RTC uses a serial interface for communication, making it easy to integrate into existing systems with minimal additional components.
  • Automatic Power-Fail Detect: The DS1501WZ+T&R is equipped with an automatic power-fail detect feature that switches to the backup battery upon detecting a power failure, ensuring continuous operation.

Applications

The DS1501WZ+T&R is an excellent choice for a variety of applications that require precise timekeeping, data logging, or scheduled operations. It is commonly used in:

  • Telecommunication systems
  • Embedded systems
  • Industrial control systems
  • Data loggers
  • Consumer electronics

Product Packaging and Availability

This RTC is available in a surface-mount package and is provided on tape and reel (T&R), facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality and reliability makes the DS1501WZ+T&R a trusted component for any time-sensitive application.

You May Also Be Interested in

ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0937 $82.1874
4+ $33.7179 $134.8716
6+ $32.6646 $195.9876
8+ $31.6100 $252.8800
10+ $30.5567 $305.5670
13+ $27.3954 $356.1402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess