EN
  • EN
  • DE

DS1374U-33+T&R

Part No DS1374U-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 10-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Binary Counter
Features Alarm, Square Wave Output, Trickle-Charger, Watchdog Timer
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.97 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 5.5 V
Current - Timekeeping (Max) 175μA @ 2.97V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 127935-DS1374U-33+T&R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian DS1374U-33+T&R CAD Model

Description

Product Overview: DS1374U-33+T&R from Maxim Integrated

The DS1374U-33+T&R is a highly sophisticated and robust real-time clock/calendar (RTC) component manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This RTC is designed to provide precise time and date information for a wide range of applications, including industrial systems, consumer electronics, and network infrastructure.

Key Features

  • Binary Counter: The DS1374U-33+T&R features a 32-bit binary counter which is capable of counting seconds, minutes, hours, days, and even years with exceptional accuracy.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by initiating a system reset if the system fails to respond within a programmed time interval.
  • Trickle-Charge Capability: This device supports a trickle-charge feature that allows for a backup power supply, such as a coin cell, to maintain timekeeping when primary power is unavailable.
  • I²C Interface: The RTC offers a simple I²C interface for easy integration into most microcontroller-based systems, facilitating straightforward communication and configuration.
  • Alarm Function: It provides a programmable alarm function that can be set to trigger on a variety of conditions, offering a versatile way to manage time-based events.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1374U-33+T&R operates with minimal power consumption, thereby extending the life of battery-powered devices.

Applications

The DS1374U-33+T&R is ideal for use in multiple applications that require accurate timekeeping and system management based on time. These applications include:

  • Embedded Systems
  • Data Loggers
  • Telematics
  • Handheld Devices
  • POS Terminals
  • Network Routers and Switches

Product Packaging and Availability

The DS1374U-33+T&R is available in a convenient tape and reel (T&R) package, facilitating automated assembly processes for high-volume production. This packaging ensures safe handling and efficient pick-and-place assembly, making it an excellent choice for manufacturers looking to streamline their production lines.

With its combination of precision, reliability, and ease of use, the DS1374U-33+T&R from Maxim Integrated stands out as a top choice for designers looking to incorporate a high-quality real-time clock/calendar into their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess