EN
  • EN
  • DE

DS1344D-3+T&R

Part No DS1344D-3+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 96Byte 14-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Date Format YY-MM-DD-dd
Interface SPI
Logic Function Clock
Maximum Operating Temperature 85 °C
Memory Size 96 B
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 14
Operating Supply Voltage 3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 979032-DS1344D-3+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1344D-3+T&R CAD Model

Description

Maxim Integrated DS1344D-3+T&R Real-Time Clock

The Maxim Integrated DS1344D-3+T&R is a highly versatile, low-power real-time clock (RTC) component, designed to provide precise time and date information for a wide range of applications. This RTC is particularly suitable for systems where reliable timekeeping is critical, such as in industrial control systems, data loggers, medical devices, and other embedded systems.

Featuring a built-in power-sense circuit, the DS1344D-3+T&R can detect power failures and automatically switch to its backup battery, ensuring uninterrupted timekeeping. Its timekeeping functions include seconds, minutes, hours, day, date, month, and year information, with the added convenience of automatic leap year correction up to the year 2100.

Key Features:

  • Integrated Battery-Backup Input: This RTC includes a battery input pin that allows for a seamless transition to backup power in the event of a primary power failure, ensuring continuous operation.
  • High Accuracy: The DS1344D-3+T&R maintains accurate timekeeping with minimal drift, making it a reliable choice for critical applications where time precision is paramount.
  • I²C Interface: The device features an I²C serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin requirements.
  • Low Power Consumption: Designed for energy efficiency, this RTC is ideal for battery-powered applications, helping to extend the life of the device.
  • Programmable Alarm: An integrated alarm function can be set to trigger on a specific date, day of the week, or time, providing additional functionality for scheduled events or reminders.
  • Extended Operating Temperature Range: The DS1344D-3+T&R is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Offered in a compact surface-mount package, the DS1344D-3+T&R is provided in tape and reel form (denoted by the T&R suffix), facilitating automated assembly for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that this RTC module is a dependable choice for maintaining time-sensitive operations in your next project.

Whether you are designing a sophisticated industrial system or a portable consumer device, the Maxim Integrated DS1344D-3+T&R Real-Time Clock delivers the performance and reliability needed to meet the demands of your application.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7061 $51.7671
23+ $4.4024 $101.2552
36+ $4.2506 $153.0216
51+ $3.9470 $201.2970
66+ $3.7952 $250.4832
83+ $3.6434 $302.4022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess