EN
  • EN
  • DE

DS1339BU+T

Part No DS1339BU+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description RTC Provides System Flexibility with Multiple Programmable Features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Date Format YY-MM-DD-dd
Interface I2C
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Win Source Part Number 969844-DS1339BU+T
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1339BU+T CAD Model

Description

Maxim Integrated DS1339BU+T Real-Time Clock

The DS1339BU+T is a highly integrated real-time clock (RTC) from Maxim Integrated, designed for applications requiring precise timekeeping and data management. This RTC device offers a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. The clock/calendar functionality includes seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for leap years up to the year 2100.

One of the standout features of the DS1339BU+T is its I2C serial interface, which facilitates simple integration with a wide range of microcontrollers and processors. This interface, along with the low power consumption and wide operating voltage range of 2.3V to 5.5V, makes the DS1339BU+T an excellent choice for battery-powered applications, embedded systems, and portable devices.

The device is equipped with two programmable time-of-day alarms, adding to its versatility. These alarms can be set to trigger on a specific second, minute, hour, day, or date, providing users with flexibility in scheduling and time-based events. Additionally, the DS1339BU+T features a programmable square-wave output, which can be utilized for various purposes, including timing, clock reference, or as an interrupt signal for waking up sleeping systems.

For reliability and data integrity, the DS1339BU+T includes an integrated crystal oscillator and an automatic power-fail switch-over to a backup supply, ensuring the clock continues to run and the data remains protected during main power loss. The device's 56 bytes of nonvolatile SRAM offer additional storage for critical data that must be preserved during power outages.

The DS1339BU+T comes in a compact 8-pin µSOP package, making it an ideal space-saving solution for modern electronic designs. Whether used in handheld devices, consumer electronics, industrial controllers, or communication equipment, the DS1339BU+T from Maxim Integrated provides reliable and accurate timekeeping with the added benefits of alarms and additional memory.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5037 $51.0222
15+ $6.9774 $104.6610
23+ $6.7594 $155.4662
31+ $6.5413 $202.7803
40+ $6.3233 $252.9320
53+ $5.6692 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,019 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess