EN
  • EN
  • DE

DS1338U-33+T&R

Part No DS1338U-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 56byte Clock/Calendar 8-Pin uMAX T/R / IC RTC CLK/CALENDAR I2C 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 3.7 V
Current - Timekeeping (Max) 125μA to 200μA @ 3.63V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 111075-DS1338U-33+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1338
Introduction Date January 03, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1338U-33+T&R CAD Model

Description

Maxim Integrated's DS1338U-33+T&R Real-Time Clock

The DS1338U-33+T&R is a highly integrated, feature-rich real-time clock (RTC) module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This RTC device provides a full binary-coded decimal (BCD) clock/calendar that is accessible through an I2C interface. The product is specifically engineered for applications that require precise timekeeping, low power consumption, and extended operational reliability.

This RTC module is characterized by its ability to maintain seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including corrections for leap years. It also includes an oscillator stop flag that indicates if the clock is running, which is essential for data integrity after power loss events.

One of the key features of the DS1338U-33+T&R is its wide operating voltage range, typically from 2.0V to 5.5V, making it versatile for various power supply scenarios. Furthermore, the device operates in the industrial temperature range of -40°C to +85°C, making it suitable for a broad spectrum of applications, from consumer electronics to industrial control systems.

The product comes in a compact 8-pin μSOP package, which is ideal for space-constrained applications. Moreover, the DS1338U-33+T&R is offered in tape and reel (T&R) packaging, facilitating efficient handling and placement during the manufacturing process, especially for high-volume production.

Additional functionalities of this RTC include a programmable square-wave output, which can be used for various purposes such as timing, alarm functions, or as a processor interrupt. The device's low power consumption ensures minimal impact on battery life, which is particularly beneficial for battery-backed applications.

In conclusion, Maxim Integrated's DS1338U-33+T&R RTC is a robust and reliable solution for systems that require accurate timekeeping, low power, and ease of integration. Its rich set of features and wide operating conditions make it an excellent choice for designers and engineers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1199 $55.5995
11+ $9.1240 $100.3640
17+ $8.8389 $150.2613
24+ $8.5537 $205.2888
31+ $8.2686 $256.3266
41+ $7.4133 $303.9453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess