EN
  • EN
  • DE

DS1338U-3+

Part No DS1338U-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-USOP / Real Time Clock Serial 56byte Clock/Calendar 8-Pin uMAX Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 3.7 V
Current - Timekeeping (Maximum) 200μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773011-DS1338U-3+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1338
Introduction Date January 03, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1338U-3+ CAD Model

Description

DS1338U-3+ Real-Time Clock from Maxim Integrated

The DS1338U-3+ is a highly integrated real-time clock (RTC) from Maxim Integrated that offers a comprehensive timekeeping solution for a wide range of applications. This device is designed to maintain accurate time and date information, from seconds to years, and it is particularly suitable for systems that require reliable timekeeping functionality with minimal power consumption.

This RTC is equipped with a built-in power-sense circuit that detects power failures and automatically switches to the backup supply, ensuring that timekeeping continues uninterrupted. The DS1338U-3+ operates over a wide voltage range and features a serial interface that is fully I²C-compatible, making it easy to integrate into existing designs.

Key features of the DS1338U-3+ include:

  • 56-Byte, Battery-Backed, General-Purpose RAM
  • Low Power Consumption
  • Completely Manages All Timekeeping Functions
  • Real-Time Clock Counts Seconds, Minutes, Hours, Date, Month, Day, Year, and Leap-Year up to the year 2100
  • I²C Serial Interface
  • Automatic Power-Fail Detect and Switch Circuitry
  • Trickle-Charge Capability
  • -40°C to +85°C Operating Temperature Range
  • 8-Pin µSOP and SO Packages

The device's trickle-charge feature allows for the addition of an external capacitor or rechargeable battery, which can be used to maintain the time and date in the event of a primary power failure. The DS1338U-3+ is also notable for its compact 8-pin µSOP and SO packaging options, which make it an ideal choice for space-constrained applications.

Whether you are designing consumer electronics, embedded systems, or industrial control panels, the DS1338U-3+ offers a reliable and easy-to-use timekeeping solution that can significantly reduce the complexity and cost of your designs. With its robust feature set and Maxim Integrated's reputation for quality, the DS1338U-3+ is the go-to choice for engineers looking for a dependable RTC module.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2620 $50.4800
100+ $1.0355 $103.5500
150+ $1.0032 $150.4800
210+ $0.9708 $203.8680
270+ $0.9384 $253.3680
360+ $0.8414 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess