EN
  • EN
  • DE

DS12C887A+

Part No DS12C887A+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 113B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 4 V
Current - Timekeeping (Max) 15mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 037998-DS12C887A+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS12C887
Introduction Date February 09, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS12C887A+ CAD Model

Description

Maxim Integrated's DS12C887A+ Real-Time Clock

The DS12C887A+ is a highly integrated, full-featured real-time clock (RTC) module from Maxim Integrated that is designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC is an enhanced version of the industry-standard DS12887, offering additional features and improvements that make it a reliable and essential component in many electronic systems.

At the heart of the DS12C887A+ is a precision, temperature-compensated crystal oscillator, ensuring accurate timekeeping with minimal drift over a wide temperature range. The device includes a built-in battery input and maintains accurate timekeeping when main power to the device is interrupted. The inclusion of a long-life lithium battery allows the DS12C887A+ to provide years of maintenance-free operation, even under varying environmental conditions.

The DS12C887A+ is equipped with 114 bytes of general-purpose RAM, which includes the clock calendar function and control registers. This makes it not only a timekeeping device but also a versatile memory resource for the host system. The clock/calendar provides seconds, minutes, hours, day, date, month, and year information, and it accounts for leap years up to the year 2100. Additionally, the device features programmable alarms and interrupt functions that can be set to trigger on a per-second, per-minute, or daily basis, offering flexibility for various timing-related tasks.

Interfacing with the DS12C887A+ is straightforward, thanks to its multiplexed byte-wide interface, which allows for simple integration with most microprocessors or microcontrollers. The device operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to different time display preferences.

This RTC module comes in a 24-pin DIP (Dual In-line Package) or EDIP (Extended DIP), making it suitable for through-hole PCB mounting, which is ideal for robust applications that require secure connections. The DS12C887A+ is an excellent choice for embedded systems, industrial control systems, data loggers, and other applications where accurate timekeeping is crucial.

With its combination of precision, reliability, and ease of use, the Maxim Integrated DS12C887A+ RTC is a vital component for maintaining accurate time in your electronic projects.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess