EN
  • EN
  • DE

DS1305E+

Part No DS1305E+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 96byte Clock/Calendar/Alarm 20-Pin TSSOP Tube / IC RTC CLK/CALENDAR SPI 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Trickle-Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 25.3μA to 81μA @ 2V to 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 037109-DS1305E+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1305
Introduction Date July 09, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1305E+ CAD Model

Description

Introducing the DS1305E+ Serial Alarm Real-Time Clock from Maxim Integrated

The DS1305E+ is a versatile, feature-rich real-time clock (RTC) from the esteemed semiconductor manufacturer Maxim Integrated. This RTC is designed to provide precision timekeeping, along with the convenience of a serial interface, making it an ideal choice for a wide range of applications including data loggers, instrumentation, and consumer electronics.

Key Features

  • Serial Interface: The DS1305E+ communicates via a simple serial interface, which is compatible with most microcontrollers, making it straightforward to integrate into your system.
  • Dual Alarm Function: It includes two programmable time-of-day alarms, increasing its utility for applications that require regular or periodic alerts.
  • Leap Year Compensation: The device accurately adjusts for leap years up to the year 2100, ensuring your timekeeping remains precise without manual adjustments.
  • Low Power Consumption: Designed for efficiency, the DS1305E+ operates with minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: This RTC is operational over an industrial temperature range, making it suitable for harsh environments.

Additional Specifications

The DS1305E+ offers a 2.0V to 5.5V full operation voltage range, allowing for flexibility in various system power schemes. It features a programmable square-wave output, which can be set to one of four frequencies, providing additional functionality for timing or clocking purposes. Its timekeeping functions include seconds, minutes, hours, day, date, month, and year, with the day of the week automatically calculated from the date.

Maxim Integrated's DS1305E+ also comes with 96 bytes of NV SRAM, which provides scratchpad memory storage that is maintained even when the main power is lost, thanks to the device's optional backup battery input. This ensures that data is preserved, and timekeeping continues uninterrupted.

Applications

The DS1305E+ is an excellent choice for systems that require an accurate time base, scheduled wake-up/alarm features, or need to maintain accurate time over extended periods without user intervention. It's commonly used in telematics, security systems, network servers, and medical devices, among others.

With its robust set of features and Maxim Integrated's reputation for quality, the DS1305E+ Serial Alarm Real-Time Clock is an essential component for any time-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,258 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess